TDK Corporation Multilayer Ceramic Chip Capacitor C3225C0G2A223J160AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225C0G2A223J160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225C0G2A223J160AA
Multilayer Ceramic Chip Capacitor C3225C0G2A223J160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-2347-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2347-6-ND
Ceramic Capacitors 445-2347-6-ND
0.022µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.022µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2347-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2347-2-ND
Ceramic Capacitors 445-2347-2-ND
0.022µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.022µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2347-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2347-1-ND
Ceramic Capacitors 445-2347-1-ND
0.022µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.022µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.022Uf 100V, C0G, 5%, 1210; Capacitance Tdk - 87R4426 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 100V, C0G, 5%, 1210; Capacitance Tdk
87R4426
Capacitor Ceramic 0.022Uf 100V, C0G, 5%, 1210; Capacitance Tdk 87R4426
CAPACITOR CERAMIC 0.022UF 100V, C0G, 5%, 1210; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 100V, C0G, 5%, 1210; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.022Uf, 100V, Mlcc, 1210 Rohs Compliant Tdk - 29AJ5094 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 100V, Mlcc, 1210 Rohs Compliant Tdk
29AJ5094
Cap, 0.022Uf, 100V, Mlcc, 1210 Rohs Compliant Tdk 29AJ5094
CAP, 0.022UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 0.022UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225C0G2A223J160AA 445-2347-6-ND 445-2347-2-ND 87R4426 29AJ5094
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.022Uf 100V, C0G, 5%, 1210; Capacitance Tdk Cap, 0.022Uf, 100V, Mlcc, 1210 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C253T040CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 25000 microF
View Details
4 suppliers
Aluminium Capacitors - 1443333 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details