General (Up to 50V)
0.068µF ±10% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
0.068µF ±10% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
CAP CER 0.068UF 50V C0G 1210
| TDK Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C3225C0G1H683K200AA | 445-14867-1-ND | C3225C0G1H683K200AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose; General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF |