TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225C0G1H683J200AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225C0G1H683J200AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225C0G1H683J200AA
Multilayer Ceramic Chip Capacitor C3225C0G1H683J200AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-2706-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2706-1-ND
Ceramic Capacitors 445-2706-1-ND
0.068µF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.068µF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2706-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2706-6-ND
Ceramic Capacitors 445-2706-6-ND
0.068µF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.068µF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2706-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2706-2-ND
Ceramic Capacitors 445-2706-2-ND
0.068µF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.068µF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C3225C0G1H683J200AA
CAP CER 0.068UF 50V C0G 1210

CAP CER 0.068UF 50V C0G 1210

Supplier's Site
Capacitor Ceramic 0.068Uf 50V, C0G, 5%, 1210; Capacitance Tdk - 87R4424 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Uf 50V, C0G, 5%, 1210; Capacitance Tdk
87R4424
Capacitor Ceramic 0.068Uf 50V, C0G, 5%, 1210; Capacitance Tdk 87R4424
CAPACITOR CERAMIC 0.068UF 50V, C0G, 5%, 1210; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.068UF 50V, C0G, 5%, 1210; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225C0G1H683J200AA 445-2706-1-ND 445-2706-6-ND C3225C0G1H683J200AA 87R4424
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 0.068Uf 50V, C0G, 5%, 1210; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701216 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 157SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers