General (Up to 50V)
CAP CER 0.047UF 50V C0G 1210 Product overview: C3225C0G1H473J200AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225C0G1H473J200
0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Manufacturer: TDK Corporation
Win Source Part Number: 1027193-C3225C0G1H47
Packaging: Reel - TR
Features: Low ESL
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.047μF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.087" (2.20mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
CERAMIC CAPACITOR 0.047UF 50V, C0G, 5%, 1210; Capacitance:47000pF;
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C3225C0G1H473J200AA | 60-C3225C0G1H473J200AA | 445-2705-2-ND | 445-2705-6-ND | 1027193-C3225C0G1H473J200AA | 87R4423 |
| Product Name | Multilayer Ceramic Chip Capacitor | 0.047UF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors - C3225C0G1H473J200AA | Ceramic Capacitor 0.047Uf 50V, C0G, 5%, 1210; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | |||||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |