TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225C0G1H223J125AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225C0G1H223J125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225C0G1H223J125AA
Multilayer Ceramic Chip Capacitor C3225C0G1H223J125AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-2703-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2703-6-ND
Ceramic Capacitors 445-2703-6-ND
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2703-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2703-1-ND
Ceramic Capacitors 445-2703-1-ND
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2703-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2703-2-ND
Ceramic Capacitors 445-2703-2-ND
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.022Uf 50V, C0G, 5%, 1210; Capacitance Tdk - 87R4421 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 50V, C0G, 5%, 1210; Capacitance Tdk
87R4421
Capacitor Ceramic 0.022Uf 50V, C0G, 5%, 1210; Capacitance Tdk 87R4421
CAPACITOR CERAMIC 0.022UF 50V, C0G, 5%, 1210; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:C0G / NP0 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 50V, C0G, 5%, 1210; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:C0G / NP0 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3225C0G1H223J125AA 445-2703-6-ND 445-2703-1-ND 87R4421
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.022Uf 50V, C0G, 5%, 1210; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 107AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1345678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details