TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225C0G1H104K250AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225C0G1H104K250AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225C0G1H104K250AA
Multilayer Ceramic Chip Capacitor C3225C0G1H104K250AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-14863-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14863-1-ND
Ceramic Capacitors 445-14863-1-ND
0.1µF ±10% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.1µF ±10% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14863-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14863-2-ND
Ceramic Capacitors 445-14863-2-ND
0.1µF ±10% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.1µF ±10% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14863-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14863-6-ND
Ceramic Capacitors 445-14863-6-ND
0.1µF ±10% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.1µF ±10% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3225C0G1H104K250AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225C0G1H104K250AA
Ceramic Capacitors C3225C0G1H104K250AA
CAP CER 0.1UF 50V C0G 1210

CAP CER 0.1UF 50V C0G 1210

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3225C0G1H104K250AA 445-14863-1-ND 445-14863-6-ND C3225C0G1H104K250AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details