TDK Corporation Multilayer Ceramic Chip Capacitor C3225C0G1H104J250AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225C0G1H104J250AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225C0G1H104J250AA
Multilayer Ceramic Chip Capacitor C3225C0G1H104J250AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.1UF 50V Capacitor
60-C3225C0G1H104J250AA
0.1UF 50V Capacitor 60-C3225C0G1H104J250AA
CAP CER 0.1UF 50V C0G 1210 Product overview: C3225C0G1H104J250AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225C0G1H104J250 AA can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V C0G 1210 Product overview: C3225C0G1H104J250AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225C0G1H104J250AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-2702-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2702-6-ND
Ceramic Capacitors 445-2702-6-ND
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2702-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2702-1-ND
Ceramic Capacitors 445-2702-1-ND
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2702-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2702-2-ND
Ceramic Capacitors 445-2702-2-ND
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.1Uf 50V, C0G, 5%, 1210, Full Reel; Capacitance Tdk - 87R4420 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf 50V, C0G, 5%, 1210, Full Reel; Capacitance Tdk
87R4420
Ceramic Capacitor 0.1Uf 50V, C0G, 5%, 1210, Full Reel; Capacitance Tdk 87R4420
CERAMIC CAPACITOR 0.1UF 50V, C0G, 5%, 1210, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF 50V, C0G, 5%, 1210, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 0.1 F, 5%, C0G / Np0, 50 V, 1210 [3225 Metric] Rohs Compliant Tdk - 55X2709 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.1 F, 5%, C0G / Np0, 50 V, 1210 [3225 Metric] Rohs Compliant Tdk
55X2709
Multilayer Ceramic Capacitor, C Series, 0.1 F, 5%, C0G / Np0, 50 V, 1210 [3225 Metric] Rohs Compliant Tdk 55X2709
Multilayer Ceramic Capacitor, C Series, 0.1 - F, - 5%, C0G / NP0, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.1 - F, - 5%, C0G / NP0, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225C0G1H104J250AA 60-C3225C0G1H104J250AA 445-2702-6-ND 445-2702-1-ND 87R4420 55X2709
Product Name Multilayer Ceramic Chip Capacitor 0.1UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.1Uf 50V, C0G, 5%, 1210, Full Reel; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 0.1 F, 5%, C0G / Np0, 50 V, 1210 [3225 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 106AXZ025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers