Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994979-C3216Y5V1E224
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 220 nF
Width: 1.6 mm
Categories: OEM Parts(C-E)
Case / Package: 3216
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Voltage Rating (DC): 25 V
Dielectric: Y5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 994979-C3216Y5V1E224ZT |
| Product Name | OEM Parts - OEM Parts (C - E) - C3216Y5V1E224ZT |