Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1123537-C3216Y5V1E10
Length: 3.2 mm
Capacitance: 1 µF
Dielectric Material: Ceramic
Width: 1.6 mm
Categories: Custom Parts
Case / Package: 3216
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Voltage Rating (DC): 25 V
Dielectric: Y5V
Case Code (Metric): 3216
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1123537-C3216Y5V1E105ZT |
| Product Name | Custom Parts - Custom Parts (B - D) - C3216Y5V1E105ZT |