TDK U.S.A. Corporation Capacitors - Ceramic Capacitors C3216Y5V1C106Z

Description
Win Source Part Number: 977326-C3216Y5V1C106 Z Category: Capacitors>Ceramic Capacitors Series: C Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 10 µF Tolerance: -20%, +80% Voltage - Rated: 16V Temperature Coefficient: Y5V (F) Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-1391-6,C3216Y5V1 C106ZT,C3216Y5V1C106 ZT-ND,C3216Y5V1C106Z T000N,445-1391-2,C32 16Y5V1C106Z-ND,445-1 391-1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 977326-C3216Y5V1C106 Z Category: Capacitors>Ceramic Capacitors Series: C Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 10 µF Tolerance: -20%, +80% Voltage - Rated: 16V Temperature Coefficient: Y5V (F) Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-1391-6,C3216Y5V1 C106ZT,C3216Y5V1C106 ZT-ND,C3216Y5V1C106Z T000N,445-1391-2,C32 16Y5V1C106Z-ND,445-1 391-1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 977326-C3216Y5V1C106Z - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
977326-C3216Y5V1C106Z
Capacitors - Ceramic Capacitors 977326-C3216Y5V1C106Z
Win Source Part Number: 977326-C3216Y5V1C106 Z Category: Capacitors>Ceramic Capacitors Series: C Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 10 µF Tolerance: -20%, +80% Voltage - Rated: 16V Temperature Coefficient: Y5V (F) Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-1391-6,C3216Y5V1 C106ZT,C3216Y5V1C106 ZT-ND,C3216Y5V1C106Z T000N,445-1391-2,C32 16Y5V1C106Z-ND,445-1 391-1 Product Status: Obsolete

Win Source Part Number: 977326-C3216Y5V1C106Z
Category: Capacitors>Ceramic Capacitors
Series: C
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Capacitance: 10 µF
Tolerance: -20%, +80%
Voltage - Rated: 16V
Temperature Coefficient: Y5V (F)
Thickness (Max): 0.071" (1.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-1391-6,C3216Y5V1C106ZT,C3216Y5V1C106ZT-ND,C3216Y5V1C106ZT000N,445-1391-2,C3216Y5V1C106Z-ND,445-1391-1
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
10UF 16V Capacitor
60-C3216Y5V1C106Z
10UF 16V Capacitor 60-C3216Y5V1C106Z
CAP CER 10UF 16V Y5V 1206 Product overview: C3216Y5V1C106Z from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216Y5V1C106Z can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V Y5V 1206 Product overview: C3216Y5V1C106Z from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216Y5V1C106Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-1391-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1391-2-ND
Ceramic Capacitors 445-1391-2-ND
10µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

10µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216Y5V1C106Z - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216Y5V1C106Z
Ceramic Capacitors C3216Y5V1C106Z
CAP CER 10UF 16V Y5V 1206

CAP CER 10UF 16V Y5V 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 977326-C3216Y5V1C106Z 60-C3216Y5V1C106Z 445-1391-2-ND C3216Y5V1C106Z
Product Name Capacitors - Ceramic Capacitors 10UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 80 (+/- %) -20 (+/- %) 80 (+/- %) 80 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVH050MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details