TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X8R2A683K115AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X8R2A683K115AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X8R2A683K115AA
Multilayer Ceramic Chip Capacitor C3216X8R2A683K115AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-3437-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3437-1-ND
Ceramic Capacitors 445-3437-1-ND
0.068µF ±10% 100V Ceramic Capacitor X8R 1206 (3216 Metric)

0.068µF ±10% 100V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-3437-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3437-2-ND
Ceramic Capacitors 445-3437-2-ND
0.068µF ±10% 100V Ceramic Capacitor X8R 1206 (3216 Metric)

0.068µF ±10% 100V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-3437-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3437-6-ND
Ceramic Capacitors 445-3437-6-ND
0.068µF ±10% 100V Ceramic Capacitor X8R 1206 (3216 Metric)

0.068µF ±10% 100V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C3216X8R2A683K115AA 445-3437-1-ND 445-3437-6-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701099 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details