TDK U.S.A. Corporation Ceramic Capacitors C3216X8R2A154M160AE

Description
0.15µF ±20% 100V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.15µF ±20% 100V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C3216X8R2A154M160AE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C3216X8R2A154M160AE-ND
Ceramic Capacitors C3216X8R2A154M160AE-ND
0.15µF ±20% 100V Ceramic Capacitor X8R 1206 (3216 Metric)

0.15µF ±20% 100V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Mlcc,1206,x8R,100V,0.15Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk - 92Y6065 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1206,x8R,100V,0.15Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk
92Y6065
Mlcc,1206,x8R,100V,0.15Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk 92Y6065
MLCC,1206,X8R,100V,0 .15µF,1.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,1206,X8R,100V,0.15µF,1.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - C3216X8R2A154M160AE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C3216X8R2A154M160AE
Capacitors - Ceramic Capacitors C3216X8R2A154M160AE
CAP CER 0.15UF 100V X8R 1206

CAP CER 0.15UF 100V X8R 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C3216X8R2A154M160AE-ND 92Y6065 C3216X8R2A154M160AE
Product Name Ceramic Capacitors Mlcc,1206,x8R,100V,0.15Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details