Mid Voltage (100 to 630V)
0.15µF ±20% 100V Ceramic Capacitor X8R 1206 (3216 Metric)
0.15µF ±20% 100V Ceramic Capacitor X8R 1206 (3216 Metric)
0.15µF ±20% 100V Ceramic Capacitor X8R 1206 (3216 Metric)
MLCC,1206,X8R,100V,0
CAP CER 0.15UF 100V X8R 1206
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C3216X8R2A154M160AA | 445-14855-6-ND | 445-14855-2-ND | 52X4751 | C3216X8R2A154M160AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Mlcc,1206,x8R,100V,0.15Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |