TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X8R1H474K160AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X8R1H474K160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X8R1H474K160AA
Multilayer Ceramic Chip Capacitor C3216X8R1H474K160AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-2519-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2519-6-ND
Ceramic Capacitors 445-2519-6-ND
0.47µF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

0.47µF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2519-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2519-2-ND
Ceramic Capacitors 445-2519-2-ND
0.47µF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

0.47µF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2519-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2519-1-ND
Ceramic Capacitors 445-2519-1-ND
0.47µF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

0.47µF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 983927-C3216X8R1H474K160AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
983927-C3216X8R1H474K160AA
Capacitors - Ceramic Capacitors 983927-C3216X8R1H474K160AA
Win Source Part Number: 983927-C3216X8R1H474 K160AA Category: Capacitors>Ceramic Capacitors Series: C Features: High Temperature Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 0.47 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X8R Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-2519-6,C3216X8R1 H474KT000H,C3216X8R1 H474K,445-2519-2,C32 16X8R1H474KT,445-251 9-1

Win Source Part Number: 983927-C3216X8R1H474K160AA
Category: Capacitors>Ceramic Capacitors
Series: C
Features: High Temperature
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Capacitance: 0.47 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X8R
Thickness (Max): 0.071" (1.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-2519-6,C3216X8R1H474KT000H,C3216X8R1H474K,445-2519-2,C3216X8R1H474KT,445-2519-1

Buy Now
Singapore, Singapore
0.47UF 50V Capacitor
60-C3216X8R1H474K160AA
0.47UF 50V Capacitor 60-C3216X8R1H474K160AA
CAP CER 0.47UF 50V X8R 1206 Product overview: C3216X8R1H474K160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X8R1H474K160 AA can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 50V X8R 1206 Product overview: C3216X8R1H474K160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X8R1H474K160AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C3216X8R1H474K160AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X8R1H474K160AA
Ceramic Capacitors C3216X8R1H474K160AA
CAP CER 0.47UF 50V X8R 1206

CAP CER 0.47UF 50V X8R 1206

Supplier's Site Datasheet
Ceramic Capacitor 0.47Uf, 50V, X8R, 10%, 1206, Full Reel; Capacitance Tdk - 87R4399 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 50V, X8R, 10%, 1206, Full Reel; Capacitance Tdk
87R4399
Ceramic Capacitor 0.47Uf, 50V, X8R, 10%, 1206, Full Reel; Capacitance Tdk 87R4399
CERAMIC CAPACITOR 0.47UF, 50V, X8R, 10%, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 50V, X8R, 10%, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.47Uf, 50V, Mlcc, 1206 Rohs Compliant Tdk - 71AH3385 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 50V, Mlcc, 1206 Rohs Compliant Tdk
71AH3385
Cap, 0.47Uf, 50V, Mlcc, 1206 Rohs Compliant Tdk 71AH3385
CAP, 0.47UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.47UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X8R1H474K160AA 445-2519-6-ND 445-2519-2-ND 983927-C3216X8R1H474K160AA 60-C3216X8R1H474K160AA C3216X8R1H474K160AA 87R4399 71AH3385
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 0.47UF 50V Capacitor Ceramic Capacitors Ceramic Capacitor 0.47Uf, 50V, X8R, 10%, 1206, Full Reel; Capacitance Tdk Cap, 0.47Uf, 50V, Mlcc, 1206 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100390KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C253T040CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers