TDK Corporation Multilayer Ceramic Chip Capacitor C3216X5R1H106K160AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X5R1H106K160AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X5R1H106K160AB
Multilayer Ceramic Chip Capacitor C3216X5R1H106K160AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
10UF 50V Capacitor
60-C3216X5R1H106K160AB
10UF 50V Capacitor 60-C3216X5R1H106K160AB
CAP CER 10UF 50V X5R 1206 Product overview: C3216X5R1H106K160AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X5R1H106K160 AB can be used for catalog matching and distributor lookup.

CAP CER 10UF 50V X5R 1206 Product overview: C3216X5R1H106K160AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X5R1H106K160AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7883076 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7883076
MLCCs - Multilayer Ceramic Capacitors 7883076
TDK C3216X5R1H106K160AB

TDK C3216X5R1H106K160AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7883076P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7883076P
MLCCs - Multilayer Ceramic Capacitors 7883076P
TDK C3216X5R1H106K160AB

TDK C3216X5R1H106K160AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1084060 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1084060
MLCCs - Multilayer Ceramic Capacitors 1084060
TDK C3216X5R1H106K160AB

TDK C3216X5R1H106K160AB

Supplier's Site
Ceramic Capacitors - C3216X5R1H106K160AB - 1027176-C3216X5R1H106K160AB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216X5R1H106K160AB
1027176-C3216X5R1H106K160AB
Ceramic Capacitors - C3216X5R1H106K160AB 1027176-C3216X5R1H106K160AB
Manufacturer: TDK Corporation Win Source Part Number: 1027176-C3216X5R1H10 6K160AB Packaging: Reel - TR Features: Low ESL Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.071" (1.80mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: TDK Corporation
Win Source Part Number: 1027176-C3216X5R1H106K160AB
Packaging: Reel - TR
Features: Low ESL
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.071" (1.80mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Ceramic Capacitors - 445-5998-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5998-6-ND
Ceramic Capacitors 445-5998-6-ND
10µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5998-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5998-2-ND
Ceramic Capacitors 445-5998-2-ND
10µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5998-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5998-1-ND
Ceramic Capacitors 445-5998-1-ND
10µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
CAP CER 10UF 50V X5R 1206 - 769-C3216X5R1H106K160AB - Utmel Electronic Limited
Hong Kong, China
CAP CER 10UF 50V X5R 1206
769-C3216X5R1H106K160AB
CAP CER 10UF 50V X5R 1206 769-C3216X5R1H106K160AB
CAP CER 10UF 50V X5R 1206

CAP CER 10UF 50V X5R 1206

Supplier's Site
Ceramic Capacitors - C3216X5R1H106K160AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X5R1H106K160AB
Ceramic Capacitors C3216X5R1H106K160AB
CAP CER 10UF 50V X5R 1206

CAP CER 10UF 50V X5R 1206

Supplier's Site Datasheet
Capacitor - 49045485 - Radwell International
Willingboro, NJ, United States
Capacitor
49045485
Capacitor 49045485
CAPACITOR, SMD, MLCC CERAMIC, 10UF, 50V, 10%, 1206. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SMD, MLCC CERAMIC, 10UF, 50V, 10%, 1206. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ceramic Capacitor, 10Uf, 50V, X5R, 1206, Full Reel; Capacitance Tdk - 12T1953 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 50V, X5R, 1206, Full Reel; Capacitance Tdk
12T1953
Ceramic Capacitor, 10Uf, 50V, X5R, 1206, Full Reel; Capacitance Tdk 12T1953
CERAMIC CAPACITOR, 10UF, 50V, X5R, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 50V, X5R, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 10Uf, 50V, X5R, 1206; Capacitance Tdk - 04X3298 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 50V, X5R, 1206; Capacitance Tdk
04X3298
Ceramic Capacitor, 10Uf, 50V, X5R, 1206; Capacitance Tdk 04X3298
CERAMIC CAPACITOR, 10UF, 50V, X5R, 1206; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 50V, X5R, 1206; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 50V, 10%, X5R, 1206; Capacitance Tdk - 78Y7986 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 50V, 10%, X5R, 1206; Capacitance Tdk
78Y7986
Cap, 10Μf, 50V, 10%, X5R, 1206; Capacitance Tdk 78Y7986
CAP, 10µF, 50V, 10%, X5R, 1206; Capacitance:10µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 10µF, 50V, 10%, X5R, 1206; Capacitance:10µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 10 F, 10%, X5R, 50 V, 1206 [3216 Metric] Rohs Compliant Tdk - 05X9901 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 10 F, 10%, X5R, 50 V, 1206 [3216 Metric] Rohs Compliant Tdk
05X9901
Multilayer Ceramic Capacitor, C Series, 10 F, 10%, X5R, 50 V, 1206 [3216 Metric] Rohs Compliant Tdk 05X9901
Multilayer Ceramic Capacitor, C Series, 10 - F, - 10%, X5R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 10 - F, - 10%, X5R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global) Radwell International Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X5R1H106K160AB 60-C3216X5R1H106K160AB 7883076 7883076P 1027176-C3216X5R1H106K160AB 445-5998-6-ND 445-5998-2-ND 769-C3216X5R1H106K160AB C3216X5R1H106K160AB 49045485 12T1953 78Y7986 05X9901
Product Name Multilayer Ceramic Chip Capacitor 10UF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - C3216X5R1H106K160AB Ceramic Capacitors Ceramic Capacitors CAP CER 10UF 50V X5R 1206 Ceramic Capacitors Capacitor Ceramic Capacitor, 10Uf, 50V, X5R, 1206, Full Reel; Capacitance Tdk Cap, 10Μf, 50V, 10%, X5R, 1206; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 10 F, 10%, X5R, 50 V, 1206 [3216 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Leaded Capacitor
Technology Multilayer Multilayer Multilayer Film Capacitors Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 1.21E9 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RMB152K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminium Capacitors - 1701066 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N120F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details