TDK Corporation Multilayer Ceramic Chip Capacitor C3216X5R1E476M160AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X5R1E476M160AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X5R1E476M160AC
Multilayer Ceramic Chip Capacitor C3216X5R1E476M160AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7883060 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7883060
MLCCs - Multilayer Ceramic Capacitors 7883060
TDK C3216X5R1E476M160AC

TDK C3216X5R1E476M160AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7883060P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7883060P
MLCCs - Multilayer Ceramic Capacitors 7883060P
TDK C3216X5R1E476M160AC

TDK C3216X5R1E476M160AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1084056 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1084056
MLCCs - Multilayer Ceramic Capacitors 1084056
TDK C3216X5R1E476M160AC

TDK C3216X5R1E476M160AC

Supplier's Site
Singapore, Singapore
47UF 25V Capacitor
60-C3216X5R1E476M160AC
47UF 25V Capacitor 60-C3216X5R1E476M160AC
CAP CER 47UF 25V X5R 1206 Product overview: C3216X5R1E476M160AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X5R1E476M160 AC can be used for catalog matching and distributor lookup.

CAP CER 47UF 25V X5R 1206 Product overview: C3216X5R1E476M160AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X5R1E476M160AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-8047-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8047-1-ND
Ceramic Capacitors 445-8047-1-ND
47µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

47µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8047-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8047-2-ND
Ceramic Capacitors 445-8047-2-ND
47µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

47µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8047-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8047-6-ND
Ceramic Capacitors 445-8047-6-ND
47µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

47µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216X5R1E476M160AC - 1027175-C3216X5R1E476M160AC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216X5R1E476M160AC
1027175-C3216X5R1E476M160AC
Ceramic Capacitors - C3216X5R1E476M160AC 1027175-C3216X5R1E476M160AC
Manufacturer: TDK Corporation Win Source Part Number: 1027175-C3216X5R1E47 6M160AC Packaging: Reel - TR Features: Low ESL Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 47μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.071" (1.80mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Power Management, Automation & Process Control, Portable Devices

Manufacturer: TDK Corporation
Win Source Part Number: 1027175-C3216X5R1E476M160AC
Packaging: Reel - TR
Features: Low ESL
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 47μF
Tolerance: ±20%
Temperature Coefficient: X5R
Thickness (Max): 0.071" (1.80mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Power Management, Automation & Process Control, Portable Devices

Buy Now Datasheet
Ceramic Capacitors - C3216X5R1E476M160AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X5R1E476M160AC
Ceramic Capacitors C3216X5R1E476M160AC
CAP CER 47UF 25V X5R 1206

CAP CER 47UF 25V X5R 1206

Supplier's Site Datasheet
Ceramic Capacitor, 47Uf, 25V, X5R, 1206; Capacitance Tdk - 04X3297 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 47Uf, 25V, X5R, 1206; Capacitance Tdk
04X3297
Ceramic Capacitor, 47Uf, 25V, X5R, 1206; Capacitance Tdk 04X3297
CERAMIC CAPACITOR, 47UF, 25V, X5R, 1206; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 47UF, 25V, X5R, 1206; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 47Uf, 25V, X5R, 1206, Full Reel; Capacitance Tdk - 65T7805 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 47Uf, 25V, X5R, 1206, Full Reel; Capacitance Tdk
65T7805
Ceramic Capacitor, 47Uf, 25V, X5R, 1206, Full Reel; Capacitance Tdk 65T7805
CERAMIC CAPACITOR, 47UF, 25V, X5R, 1206, FULL REEL; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 47UF, 25V, X5R, 1206, FULL REEL; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 25V, 20%, X5R, 1206; Capacitance Tdk - 95Y0082 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 25V, 20%, X5R, 1206; Capacitance Tdk
95Y0082
Cap, 47Μf, 25V, 20%, X5R, 1206; Capacitance Tdk 95Y0082
CAP, 47µF, 25V, 20%, X5R, 1206; Capacitance:47µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 47µF, 25V, 20%, X5R, 1206; Capacitance:47µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X5R1E476M160AC 7883060 7883060P 60-C3216X5R1E476M160AC 445-8047-1-ND 445-8047-6-ND 1027175-C3216X5R1E476M160AC C3216X5R1E476M160AC 04X3297 95Y0082
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 47UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C3216X5R1E476M160AC Ceramic Capacitors Ceramic Capacitor, 47Uf, 25V, X5R, 1206; Capacitance Tdk Cap, 47Μf, 25V, 20%, X5R, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details