TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X5R1E335M160AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X5R1E335M160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X5R1E335M160AA
Multilayer Ceramic Chip Capacitor C3216X5R1E335M160AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-4578-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4578-6-ND
Ceramic Capacitors 445-4578-6-ND
3.3µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

3.3µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4578-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4578-1-ND
Ceramic Capacitors 445-4578-1-ND
3.3µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

3.3µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4578-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4578-2-ND
Ceramic Capacitors 445-4578-2-ND
3.3µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

3.3µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic, 3.3Uf, 25V, X5R, 20%, 1206; Capacitance Tdk - 87R4254 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 3.3Uf, 25V, X5R, 20%, 1206; Capacitance Tdk
87R4254
Capacitor Ceramic, 3.3Uf, 25V, X5R, 20%, 1206; Capacitance Tdk 87R4254
CAPACITOR CERAMIC, 3.3UF, 25V, X5R, 20%, 1206; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X5R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC, 3.3UF, 25V, X5R, 20%, 1206; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X5R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3216X5R1E335M160AA 445-4578-6-ND 445-4578-1-ND 87R4254
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 3.3Uf, 25V, X5R, 20%, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011569 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details