TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X5R1E225M160AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X5R1E225M160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X5R1E225M160AA
Multilayer Ceramic Chip Capacitor C3216X5R1E225M160AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-4577-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4577-2-ND
Ceramic Capacitors 445-4577-2-ND
2.2µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

2.2µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4577-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4577-1-ND
Ceramic Capacitors 445-4577-1-ND
2.2µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

2.2µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4577-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4577-6-ND
Ceramic Capacitors 445-4577-6-ND
2.2µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

2.2µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
CAP CER 2.2UF 25V X5R 1206 - 769-C3216X5R1E225M160AA - Utmel Electronic Limited
Hong Kong, China
CAP CER 2.2UF 25V X5R 1206
769-C3216X5R1E225M160AA
CAP CER 2.2UF 25V X5R 1206 769-C3216X5R1E225M160AA
CAP CER 2.2UF 25V X5R 1206

CAP CER 2.2UF 25V X5R 1206

Supplier's Site
Ceramic Capacitor, 2.2Uf, 25V, X5R, 20%, 1206, Full Reel; Capacitance Tdk - 87R4252 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 25V, X5R, 20%, 1206, Full Reel; Capacitance Tdk
87R4252
Ceramic Capacitor, 2.2Uf, 25V, X5R, 20%, 1206, Full Reel; Capacitance Tdk 87R4252
CERAMIC CAPACITOR, 2.2UF, 25V, X5R, 20%, 1206, FULL REEL; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 25V, X5R, 20%, 1206, FULL REEL; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X5R1E225M160AA 445-4577-2-ND 445-4577-6-ND 769-C3216X5R1E225M160AA 87R4252
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors CAP CER 2.2UF 25V X5R 1206 Ceramic Capacitor, 2.2Uf, 25V, X5R, 20%, 1206, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15G470J2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701262 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details