TDK U.S.A. Corporation Ceramic Capacitors C3216X5R1A475K/8

Description
4.7µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C3216X5R1A475K/8-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C3216X5R1A475K/8-ND
Ceramic Capacitors C3216X5R1A475K/8-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 10V Capacitor
60-C3216X5R1A475K/8
4.7UF 10V Capacitor 60-C3216X5R1A475K/8
CAP CER 4.7UF 10V X5R 1206 Product overview: C3216X5R1A475K/8 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X5R1A475K/8 can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 10V X5R 1206 Product overview: C3216X5R1A475K/8 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X5R1A475K/8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C3216X5R1A475K/8 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X5R1A475K/8
Ceramic Capacitors C3216X5R1A475K/8
CAP CER 4.7UF 10V X5R 1206

CAP CER 4.7UF 10V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C3216X5R1A475K/8-ND 60-C3216X5R1A475K/8 C3216X5R1A475K/8
Product Name Ceramic Capacitors 4.7UF 10V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701217 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 228UVR6R3MGU - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CF5R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers