TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216JB2A334K130AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216JB2A334K130AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216JB2A334K130AA
Multilayer Ceramic Chip Capacitor C3216JB2A334K130AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
0.33UF 100V Capacitor
60-C3216JB2A334K130AA
0.33UF 100V Capacitor 60-C3216JB2A334K130AA
CAP CER 0.33UF 100V JB 1206 Product overview: C3216JB2A334K130AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216JB2A334K130A A can be used for catalog matching and distributor lookup.

CAP CER 0.33UF 100V JB 1206 Product overview: C3216JB2A334K130AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216JB2A334K130AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C3216JB2A334K130AA - 865563-C3216JB2A334K130AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216JB2A334K130AA
865563-C3216JB2A334K130AA
Ceramic Capacitors - C3216JB2A334K130AA 865563-C3216JB2A334K130AA
Manufacturer: TDK Corporation Win Source Part Number: 865563-C3216JB2A334K 130AA Series: C Operating Temperature Range: -25°C ~ 85°C Features: ±10% 100V Ceramic Capacitor JB 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-11758-6, 445-11758-2, C3216JB2A334KT0L0U, 445-11758-1

Manufacturer: TDK Corporation
Win Source Part Number: 865563-C3216JB2A334K130AA
Series: C
Operating Temperature Range: -25°C ~ 85°C
Features: ±10% 100V Ceramic Capacitor JB 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-11758-6, 445-11758-2, C3216JB2A334KT0L0U, 445-11758-1

Buy Now
Ceramic Capacitors - 445-11758-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11758-2-ND
Ceramic Capacitors 445-11758-2-ND
0.33µF ±10% 100V Ceramic Capacitor JB 1206 (3216 Metric)

0.33µF ±10% 100V Ceramic Capacitor JB 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216JB2A334K130AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216JB2A334K130AA
Ceramic Capacitors C3216JB2A334K130AA
CAP CER 0.33UF 100V JB 1206

CAP CER 0.33UF 100V JB 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors C3216JB2A334K130AA
CAP CER 0.33UF 100V JB 1206

CAP CER 0.33UF 100V JB 1206

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216JB2A334K130AA 60-C3216JB2A334K130AA 865563-C3216JB2A334K130AA 445-11758-2-ND C3216JB2A334K130AA C3216JB2A334K130AA
Product Name Multilayer Ceramic Chip Capacitor 0.33UF 100V Capacitor Ceramic Capacitors - C3216JB2A334K130AA Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Film Paper Film Capacitors - 105PSB122K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details