TDK U.S.A. Corporation Ceramic Capacitors C3216JB2A104K160AA

Description
0.1µF ±10% 100V Ceramic Capacitor JB 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 100V Ceramic Capacitor JB 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-11748-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11748-2-ND
Ceramic Capacitors 445-11748-2-ND
0.1µF ±10% 100V Ceramic Capacitor JB 1206 (3216 Metric)

0.1µF ±10% 100V Ceramic Capacitor JB 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11748-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11748-1-ND
Ceramic Capacitors 445-11748-1-ND
0.1µF ±10% 100V Ceramic Capacitor JB 1206 (3216 Metric)

0.1µF ±10% 100V Ceramic Capacitor JB 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 100V Capacitor
60-C3216JB2A104K160AA
0.1UF 100V Capacitor 60-C3216JB2A104K160AA
CAP CER 0.1UF 100V JB 1206 Product overview: C3216JB2A104K160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216JB2A104K160A A can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 100V JB 1206 Product overview: C3216JB2A104K160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216JB2A104K160AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C3216JB2A104K160AA - 865562-C3216JB2A104K160AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216JB2A104K160AA
865562-C3216JB2A104K160AA
Ceramic Capacitors - C3216JB2A104K160AA 865562-C3216JB2A104K160AA
Manufacturer: TDK Corporation Win Source Part Number: 865562-C3216JB2A104K 160AA Series: C Operating Temperature Range: -25°C ~ 85°C Features: ±10% 100V Ceramic Capacitor JB 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-11748-6, 445-11748-2, C3216JB2A104KT020U, 445-11748-1

Manufacturer: TDK Corporation
Win Source Part Number: 865562-C3216JB2A104K160AA
Series: C
Operating Temperature Range: -25°C ~ 85°C
Features: ±10% 100V Ceramic Capacitor JB 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-11748-6, 445-11748-2, C3216JB2A104KT020U, 445-11748-1

Buy Now
Ceramic Capacitors - C3216JB2A104K160AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216JB2A104K160AA
Ceramic Capacitors C3216JB2A104K160AA
CAP CER 0.1UF 100V JB 1206

CAP CER 0.1UF 100V JB 1206

Supplier's Site Datasheet
CAP CER 0.1UF 100V JB 1206 - 769-C3216JB2A104K160AA - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 100V JB 1206
769-C3216JB2A104K160AA
CAP CER 0.1UF 100V JB 1206 769-C3216JB2A104K160AA
CAP CER 0.1UF 100V JB 1206

CAP CER 0.1UF 100V JB 1206

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-11748-2-ND 60-C3216JB2A104K160AA 865562-C3216JB2A104K160AA C3216JB2A104K160AA 769-C3216JB2A104K160AA
Product Name Ceramic Capacitors 0.1UF 100V Capacitor Ceramic Capacitors - C3216JB2A104K160AA Ceramic Capacitors CAP CER 0.1UF 100V JB 1206
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 C (-13 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232U100AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11CF2R4B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers