TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216JB1V475K085AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216JB1V475K085AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216JB1V475K085AB
Multilayer Ceramic Chip Capacitor C3216JB1V475K085AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-11742-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11742-1-ND
Ceramic Capacitors 445-11742-1-ND
4.7µF ±10% 35V Ceramic Capacitor JB 1206 (3216 Metric)

4.7µF ±10% 35V Ceramic Capacitor JB 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11742-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11742-2-ND
Ceramic Capacitors 445-11742-2-ND
4.7µF ±10% 35V Ceramic Capacitor JB 1206 (3216 Metric)

4.7µF ±10% 35V Ceramic Capacitor JB 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 35V Capacitor
60-C3216JB1V475K085AB
4.7UF 35V Capacitor 60-C3216JB1V475K085AB
CAP CER 4.7UF 35V JB 1206 Product overview: C3216JB1V475K085AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216JB1V475K085A B can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 35V JB 1206 Product overview: C3216JB1V475K085AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216JB1V475K085AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C3216JB1V475K085AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216JB1V475K085AB
Ceramic Capacitors C3216JB1V475K085AB
CAP CER 4.7UF 35V JB 1206

CAP CER 4.7UF 35V JB 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3216JB1V475K085AB 445-11742-1-ND 60-C3216JB1V475K085AB C3216JB1V475K085AB
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors 4.7UF 35V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Film Paper Film Capacitors - 104PPB162K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers