TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216JB1V106M160AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216JB1V106M160AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216JB1V106M160AB
Multilayer Ceramic Chip Capacitor C3216JB1V106M160AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-11737-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11737-2-ND
Ceramic Capacitors 445-11737-2-ND
10µF ±20% 35V Ceramic Capacitor JB 1206 (3216 Metric)

10µF ±20% 35V Ceramic Capacitor JB 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11737-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11737-1-ND
Ceramic Capacitors 445-11737-1-ND
10µF ±20% 35V Ceramic Capacitor JB 1206 (3216 Metric)

10µF ±20% 35V Ceramic Capacitor JB 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number C3216JB1V106M160AB 445-11737-2-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M15G331J1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers