General (Up to 50V)
6.8µF ±20% 25V Ceramic Capacitor JB 1206 (3216 Metric)
6.8µF ±20% 25V Ceramic Capacitor JB 1206 (3216 Metric)
TDK Corporation | DigiKey | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | C3216JB1E685M160AB | 445-11719-2-ND |
Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
Technology | Multilayer | |
Applications | General Purpose; Commercial Grade | General Purpose |
Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
Capacitance Range | 6.8 microF | 6.8 microF |