TDK U.S.A. Corporation Ceramic Capacitors C3216JB1E335K160AA

Description
3.3µF ±10% 25V Ceramic Capacitor JB 1206 (3216 Metric)
Request a Quote Datasheet
Description
3.3µF ±10% 25V Ceramic Capacitor JB 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-11708-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11708-2-ND
Ceramic Capacitors 445-11708-2-ND
3.3µF ±10% 25V Ceramic Capacitor JB 1206 (3216 Metric)

3.3µF ±10% 25V Ceramic Capacitor JB 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C3216JB1E335K160AA
CAP CER 3.3UF 25V JB 1206

CAP CER 3.3UF 25V JB 1206

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 445-11708-2-ND C3216JB1E335K160AA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701247 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details