TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216JB1E225K160AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216JB1E225K160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216JB1E225K160AA
Multilayer Ceramic Chip Capacitor C3216JB1E225K160AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-11705-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11705-1-ND
Ceramic Capacitors 445-11705-1-ND
2.2µF ±10% 25V Ceramic Capacitor JB 1206 (3216 Metric)

2.2µF ±10% 25V Ceramic Capacitor JB 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11705-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11705-2-ND
Ceramic Capacitors 445-11705-2-ND
2.2µF ±10% 25V Ceramic Capacitor JB 1206 (3216 Metric)

2.2µF ±10% 25V Ceramic Capacitor JB 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216JB1E225K160AA - 914448-C3216JB1E225K160AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216JB1E225K160AA
914448-C3216JB1E225K160AA
Ceramic Capacitors - C3216JB1E225K160AA 914448-C3216JB1E225K160AA
Manufacturer: TDK Corporation Win Source Part Number: 914448-C3216JB1E225K 160AA Series: C Operating Temperature Range: -25°C ~ 85°C Features: 2.2 µF ±10% 25V Ceramic Capacitor JB 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-11705-2, 445-11705-1, C3216JB1E225KT000N, 445-11705-6

Manufacturer: TDK Corporation
Win Source Part Number: 914448-C3216JB1E225K160AA
Series: C
Operating Temperature Range: -25°C ~ 85°C
Features: 2.2 µF ±10% 25V Ceramic Capacitor JB 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-11705-2, 445-11705-1, C3216JB1E225KT000N, 445-11705-6

Buy Now
Singapore, Singapore
2.2UF 25V Capacitor
60-C3216JB1E225K160AA
2.2UF 25V Capacitor 60-C3216JB1E225K160AA
CAP CER 2.2UF 25V JB 1206 Product overview: C3216JB1E225K160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216JB1E225K160A A can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 25V JB 1206 Product overview: C3216JB1E225K160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216JB1E225K160AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C3216JB1E225K160AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216JB1E225K160AA
Ceramic Capacitors C3216JB1E225K160AA
CAP CER 2.2UF 25V JB 1206

CAP CER 2.2UF 25V JB 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216JB1E225K160AA 445-11705-1-ND 914448-C3216JB1E225K160AA 60-C3216JB1E225K160AA C3216JB1E225K160AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors - C3216JB1E225K160AA 2.2UF 25V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SML035MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details