TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216JB1E106K160AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216JB1E106K160AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216JB1E106K160AB
Multilayer Ceramic Chip Capacitor C3216JB1E106K160AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
10UF 25V Capacitor
60-C3216JB1E106K160AB
10UF 25V Capacitor 60-C3216JB1E106K160AB
CAP CER 10UF 25V JB 1206 Product overview: C3216JB1E106K160AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216JB1E106K160A B can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V JB 1206 Product overview: C3216JB1E106K160AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216JB1E106K160AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-11699-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11699-2-ND
Ceramic Capacitors 445-11699-2-ND
10µF ±10% 25V Ceramic Capacitor JB 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor JB 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11699-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11699-6-ND
Ceramic Capacitors 445-11699-6-ND
10µF ±10% 25V Ceramic Capacitor JB 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor JB 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11699-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11699-1-ND
Ceramic Capacitors 445-11699-1-ND
10µF ±10% 25V Ceramic Capacitor JB 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor JB 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1381716-C3216JB1E106K160AB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1381716-C3216JB1E106K160AB
Capacitors - Ceramic Capacitors 1381716-C3216JB1E106K160AB
Win Source Part Number: 1381716-C3216JB1E106 K160AB Category: Capacitors>Ceramic Capacitors Series: C Features: Low ESL Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,000 pcs Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: JB Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Product Status: Last Time Buy Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381716-C3216JB1E106K160AB
Category: Capacitors>Ceramic Capacitors
Series: C
Features: Low ESL
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 2,000 pcs
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: JB
Thickness (Max): 0.071" (1.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Product Status: Last Time Buy
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216JB1E106K160AB 60-C3216JB1E106K160AB 445-11699-2-ND 445-11699-6-ND 1381716-C3216JB1E106K160AB
Product Name Multilayer Ceramic Chip Capacitor 10UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701238 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - M39014/021318 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers