TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216JB1C106M160AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216JB1C106M160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216JB1C106M160AA
Multilayer Ceramic Chip Capacitor C3216JB1C106M160AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-11691-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11691-2-ND
Ceramic Capacitors 445-11691-2-ND
10µF ±20% 16V Ceramic Capacitor JB 1206 (3216 Metric)

10µF ±20% 16V Ceramic Capacitor JB 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11691-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11691-1-ND
Ceramic Capacitors 445-11691-1-ND
10µF ±20% 16V Ceramic Capacitor JB 1206 (3216 Metric)

10µF ±20% 16V Ceramic Capacitor JB 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 16V Capacitor
60-C3216JB1C106M160AA
10UF 16V Capacitor 60-C3216JB1C106M160AA
CAP CER 10UF 16V JB 1206 Product overview: C3216JB1C106M160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216JB1C106M160A A can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V JB 1206 Product overview: C3216JB1C106M160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216JB1C106M160AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C3216JB1C106M160AA - 914447-C3216JB1C106M160AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216JB1C106M160AA
914447-C3216JB1C106M160AA
Ceramic Capacitors - C3216JB1C106M160AA 914447-C3216JB1C106M160AA
Manufacturer: TDK Corporation Win Source Part Number: 914447-C3216JB1C106M 160AA Series: C Operating Temperature Range: -25°C ~ 85°C Features: 10 µF ±20% 16V Ceramic Capacitor JB 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C3216JB1C106MT000N, 445-11691-2, 445-11691-1, 445-11691-6

Manufacturer: TDK Corporation
Win Source Part Number: 914447-C3216JB1C106M160AA
Series: C
Operating Temperature Range: -25°C ~ 85°C
Features: 10 µF ±20% 16V Ceramic Capacitor JB 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C3216JB1C106MT000N, 445-11691-2, 445-11691-1, 445-11691-6

Buy Now

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3216JB1C106M160AA 445-11691-2-ND 60-C3216JB1C106M160AA 914447-C3216JB1C106M160AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors 10UF 16V Capacitor Ceramic Capacitors - C3216JB1C106M160AA
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10G470J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details