TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216JB1C106M085AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216JB1C106M085AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216JB1C106M085AB
Multilayer Ceramic Chip Capacitor C3216JB1C106M085AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-11690-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11690-1-ND
Ceramic Capacitors 445-11690-1-ND
10µF ±20% 16V Ceramic Capacitor JB 1206 (3216 Metric)

10µF ±20% 16V Ceramic Capacitor JB 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11690-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11690-2-ND
Ceramic Capacitors 445-11690-2-ND
10µF ±20% 16V Ceramic Capacitor JB 1206 (3216 Metric)

10µF ±20% 16V Ceramic Capacitor JB 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number C3216JB1C106M085AB 445-11690-1-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000200GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitor, 10Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9732 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers