TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216JB1A476M160AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216JB1A476M160AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216JB1A476M160AB
Multilayer Ceramic Chip Capacitor C3216JB1A476M160AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-11686-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11686-2-ND
Ceramic Capacitors 445-11686-2-ND
47µF ±20% 10V Ceramic Capacitor JB 1206 (3216 Metric)

47µF ±20% 10V Ceramic Capacitor JB 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11686-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11686-1-ND
Ceramic Capacitors 445-11686-1-ND
47µF ±20% 10V Ceramic Capacitor JB 1206 (3216 Metric)

47µF ±20% 10V Ceramic Capacitor JB 1206 (3216 Metric)

Buy Now Datasheet
Mlcc,1206,jb,10V,47Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk - 52X4457 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1206,jb,10V,47Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk
52X4457
Mlcc,1206,jb,10V,47Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk 52X4457
MLCC,1206,JB,10V,47µ F,1.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,1206,JB,10V,47µF,1.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C3216JB1A476M160AB 445-11686-2-ND 52X4457
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Mlcc,1206,jb,10V,47Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701212 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers