TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216JB1A336M160AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216JB1A336M160AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216JB1A336M160AB
Multilayer Ceramic Chip Capacitor C3216JB1A336M160AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
33UF 10V Capacitor
60-C3216JB1A336M160AB
33UF 10V Capacitor 60-C3216JB1A336M160AB
CAP CER 33UF 10V JB 1206 Product overview: C3216JB1A336M160AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216JB1A336M160A B can be used for catalog matching and distributor lookup.

CAP CER 33UF 10V JB 1206 Product overview: C3216JB1A336M160AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216JB1A336M160AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-11685-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11685-1-ND
Ceramic Capacitors 445-11685-1-ND
33µF ±20% 10V Ceramic Capacitor JB 1206 (3216 Metric)

33µF ±20% 10V Ceramic Capacitor JB 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11685-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11685-2-ND
Ceramic Capacitors 445-11685-2-ND
33µF ±20% 10V Ceramic Capacitor JB 1206 (3216 Metric)

33µF ±20% 10V Ceramic Capacitor JB 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216JB1A336M160AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216JB1A336M160AB
Ceramic Capacitors C3216JB1A336M160AB
CAP CER 33UF 10V JB 1206

CAP CER 33UF 10V JB 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3216JB1A336M160AB 60-C3216JB1A336M160AB 445-11685-1-ND C3216JB1A336M160AB
Product Name Multilayer Ceramic Chip Capacitor 33UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011579 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details