TDK Corporation Ceramic Capacitors - C3216JB0J106K C3216JB0J106K

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137641-C3216JB0J106 K Voltage Rating: 6.3 V Capacitance: 10 µF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137641-C3216JB0J106 K Voltage Rating: 6.3 V Capacitance: 10 µF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C3216JB0J106K - 1137641-C3216JB0J106K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216JB0J106K
1137641-C3216JB0J106K
Ceramic Capacitors - C3216JB0J106K 1137641-C3216JB0J106K
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137641-C3216JB0J106 K Voltage Rating: 6.3 V Capacitance: 10 µF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1137641-C3216JB0J106K
Voltage Rating: 6.3 V
Capacitance: 10 µF
Tolerance: 10 %
Categories: Ceramic Capacitors
Case / Package: Ceramic
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now
Singapore, Singapore
Product overview: C3216JB0J106K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216JB0J106K can be used for catalog matching and distributor lookup.

Product overview: C3216JB0J106K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216JB0J106K can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1137641-C3216JB0J106K 60-C3216JB0J106K
Product Name Ceramic Capacitors - C3216JB0J106K Capacitor
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details