TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216CH2W682K115AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216CH2W682K115AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216CH2W682K115AA
Multilayer Ceramic Chip Capacitor C3216CH2W682K115AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15448-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15448-2-ND
Ceramic Capacitors 445-15448-2-ND
6800pF ±10% 450V Ceramic Capacitor CH 1206 (3216 Metric)

6800pF ±10% 450V Ceramic Capacitor CH 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C3216CH2W682K115AA
CAP CER 6800PF 450V CH 1206

CAP CER 6800PF 450V CH 1206

Supplier's Site
Ceramic Capacitors - C3216CH2W682K115AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216CH2W682K115AA
Ceramic Capacitors C3216CH2W682K115AA
CAP CER 6800PF 450V CH 1206

CAP CER 6800PF 450V CH 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3216CH2W682K115AA 445-15448-2-ND C3216CH2W682K115AA C3216CH2W682K115AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Single-Layer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose; General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Film Paper Film Capacitors - 104PSB850K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details