TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216CH2J561J085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216CH2J561J085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216CH2J561J085AA
Multilayer Ceramic Chip Capacitor C3216CH2J561J085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - C3216CH2J561J085AA - 914444-C3216CH2J561J085AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216CH2J561J085AA
914444-C3216CH2J561J085AA
Ceramic Capacitors - C3216CH2J561J085AA 914444-C3216CH2J561J085AA
Manufacturer: TDK Corporation Win Source Part Number: 914444-C3216CH2J561J 085AA Series: C Operating Temperature Range: -25°C ~ 85°C Features: 560 pF ±5% 630V Ceramic Capacitor CH 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-11664-1, 445-11664-2, 445-11664-6, C3216CH2J561JT000N

Manufacturer: TDK Corporation
Win Source Part Number: 914444-C3216CH2J561J085AA
Series: C
Operating Temperature Range: -25°C ~ 85°C
Features: 560 pF ±5% 630V Ceramic Capacitor CH 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-11664-1, 445-11664-2, 445-11664-6, C3216CH2J561JT000N

Buy Now
Ceramic Capacitors - 445-11664-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11664-2-ND
Ceramic Capacitors 445-11664-2-ND
560pF ±5% 630V Ceramic Capacitor CH 1206 (3216 Metric)

560pF ±5% 630V Ceramic Capacitor CH 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
560PF 630V Capacitor
60-C3216CH2J561J085AA
560PF 630V Capacitor 60-C3216CH2J561J085AA
CAP CER 560PF 630V CH 1206 Product overview: C3216CH2J561J085AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216CH2J561J085A A can be used for catalog matching and distributor lookup.

CAP CER 560PF 630V CH 1206 Product overview: C3216CH2J561J085AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216CH2J561J085AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C3216CH2J561J085AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216CH2J561J085AA
Ceramic Capacitors C3216CH2J561J085AA
CAP CER 560PF 630V CH 1206

CAP CER 560PF 630V CH 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216CH2J561J085AA 914444-C3216CH2J561J085AA 445-11664-2-ND 60-C3216CH2J561J085AA C3216CH2J561J085AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C3216CH2J561J085AA Ceramic Capacitors 560PF 630V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.60E-4 microF 5.60E-4 microF 5.60E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1701228 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details