TDK U.S.A. Corporation Ceramic Capacitors C3216CH2E392J115AA

Description
3900pF ±5% 250V Ceramic Capacitor CH 1206 (3216 Metric)
Request a Quote Datasheet
Description
3900pF ±5% 250V Ceramic Capacitor CH 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-11616-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11616-2-ND
Ceramic Capacitors 445-11616-2-ND
3900pF ±5% 250V Ceramic Capacitor CH 1206 (3216 Metric)

3900pF ±5% 250V Ceramic Capacitor CH 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
3900PF 250V Capacitor
60-C3216CH2E392J115AA
3900PF 250V Capacitor 60-C3216CH2E392J115AA
CAP CER 3900PF 250V CH 1206 Product overview: C3216CH2E392J115AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216CH2E392J115A A can be used for catalog matching and distributor lookup.

CAP CER 3900PF 250V CH 1206 Product overview: C3216CH2E392J115AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216CH2E392J115AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C3216CH2E392J115AA - 914441-C3216CH2E392J115AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216CH2E392J115AA
914441-C3216CH2E392J115AA
Ceramic Capacitors - C3216CH2E392J115AA 914441-C3216CH2E392J115AA
Manufacturer: TDK Corporation Win Source Part Number: 914441-C3216CH2E392J 115AA Series: C Operating Temperature Range: -25°C ~ 85°C Features: ±5% 250V Ceramic Capacitor CH 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-11616-6, 445-11616-2, 445-11616-1, C3216CH2E392JT000N

Manufacturer: TDK Corporation
Win Source Part Number: 914441-C3216CH2E392J115AA
Series: C
Operating Temperature Range: -25°C ~ 85°C
Features: ±5% 250V Ceramic Capacitor CH 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-11616-6, 445-11616-2, 445-11616-1, C3216CH2E392JT000N

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 445-11616-2-ND 60-C3216CH2E392J115AA 914441-C3216CH2E392J115AA
Product Name Ceramic Capacitors 3900PF 250V Capacitor Ceramic Capacitors - C3216CH2E392J115AA
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C221K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details