TDK U.S.A. Corporation Ceramic Capacitors C3216CH2A104J160AC

Description
0.1µF ±5% 100V Ceramic Capacitor CH 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 100V Ceramic Capacitor CH 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C3216CH2A104J160AC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C3216CH2A104J160AC-ND
Ceramic Capacitors C3216CH2A104J160AC-ND
0.1µF ±5% 100V Ceramic Capacitor CH 1206 (3216 Metric)

0.1µF ±5% 100V Ceramic Capacitor CH 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216CH2A104J160AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216CH2A104J160AC
Ceramic Capacitors C3216CH2A104J160AC
CAP CER 0.1UF 100V CH 1206

CAP CER 0.1UF 100V CH 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C3216CH2A104J160AC-ND C3216CH2A104J160AC
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15G101K2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-BN-15X15X5-G-470-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details