8200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
8200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
8200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP CER 8200PF 630V C0G 1206
CAP CER 8200PF 630V C0G 1206
MLCC,1206,C0G,630V,8
| DigiKey | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-14652-6-ND | 445-14652-1-ND | 769-C3216C0G2J822J160AA | C3216C0G2J822J160AA | 52X4445 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | CAP CER 8200PF 630V C0G 1206 | Ceramic Capacitors | Mlcc,1206,c0G,630V,8.2Nf,1.6Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | C0G | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |