TDK U.S.A. Corporation Ceramic Capacitors C3216C0G2J682J115AE

Description
6800pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
6800pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180316-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180316-6-ND
Ceramic Capacitors 445-180316-6-ND
6800pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

6800pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180316-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180316-2-ND
Ceramic Capacitors 445-180316-2-ND
6800pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

6800pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180316-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180316-1-ND
Ceramic Capacitors 445-180316-1-ND
6800pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

6800pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 6800Pf, 630V, Mlcc, 1206 Rohs Compliant Tdk - 29AJ5074 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 630V, Mlcc, 1206 Rohs Compliant Tdk
29AJ5074
Cap, 6800Pf, 630V, Mlcc, 1206 Rohs Compliant Tdk 29AJ5074
CAP, 6800PF, 630V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 6800PF, 630V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-180316-6-ND 445-180316-2-ND 29AJ5074
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 6800Pf, 630V, Mlcc, 1206 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 227SVH035MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers