TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216C0G2J682J115AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216C0G2J682J115AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216C0G2J682J115AA
Multilayer Ceramic Chip Capacitor C3216C0G2J682J115AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14649-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14649-2-ND
Ceramic Capacitors 445-14649-2-ND
6800pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

6800pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14649-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14649-6-ND
Ceramic Capacitors 445-14649-6-ND
6800pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

6800pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14649-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14649-1-ND
Ceramic Capacitors 445-14649-1-ND
6800pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

6800pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1795756 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795756
MLCCs - Multilayer Ceramic Capacitors 1795756
TDK C3216C0G2J682J115AA

TDK C3216C0G2J682J115AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795137 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795137
MLCCs - Multilayer Ceramic Capacitors 1795137
TDK C3216C0G2J682J115AA

TDK C3216C0G2J682J115AA

Supplier's Site
Cap, 6800Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk - 68AC4999 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk
68AC4999
Cap, 6800Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk 68AC4999
CAP, 6800PF, 630V, 5%, C0G/NP0, 1206; Capacitance:6800pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 6800PF, 630V, 5%, C0G/NP0, 1206; Capacitance:6800pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216C0G2J682J115AA 445-14649-2-ND 445-14649-6-ND 1795756 68AC4999
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 6800Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details