TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216C0G2J681J085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216C0G2J681J085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216C0G2J681J085AA
Multilayer Ceramic Chip Capacitor C3216C0G2J681J085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9162891P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9162891P
MLCCs - Multilayer Ceramic Capacitors 9162891P
TDK C3216C0G2J681J085AA

TDK C3216C0G2J681J085AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9162891 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9162891
MLCCs - Multilayer Ceramic Capacitors 9162891
TDK C3216C0G2J681J085AA

TDK C3216C0G2J681J085AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110498 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110498
MLCCs - Multilayer Ceramic Capacitors 1110498
TDK C3216C0G2J681J085AA

TDK C3216C0G2J681J085AA

Supplier's Site
Ceramic Capacitors - 445-2341-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2341-6-ND
Ceramic Capacitors 445-2341-6-ND
680pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

680pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2341-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2341-2-ND
Ceramic Capacitors 445-2341-2-ND
680pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

680pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2341-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2341-1-ND
Ceramic Capacitors 445-2341-1-ND
680pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

680pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 680Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk - 78Y9957 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk
78Y9957
Cap, 680Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk 78Y9957
CAP, 680PF, 630V, 5%, C0G/NP0, 1206; Capacitance:680pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 680PF, 630V, 5%, C0G/NP0, 1206; Capacitance:680pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 680Pf, 630V, Mlcc, 1206; Capacitance Tdk - 94AC7512 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 630V, Mlcc, 1206; Capacitance Tdk
94AC7512
Cap, 680Pf, 630V, Mlcc, 1206; Capacitance Tdk 94AC7512
CAP, 680PF, 630V, MLCC, 1206; Capacitance:680pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Operating Temperature RoHS Compliant: Yes

CAP, 680PF, 630V, MLCC, 1206; Capacitance:680pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216C0G2J681J085AA 9162891P 9162891 445-2341-6-ND 445-2341-2-ND 78Y9957
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 680Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-4 microF 6.80E-4 microF 6.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000820GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details