5600pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
5600pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
5600pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
MLCC,1206,C0G,630V,5
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 445-180315-6-ND | 445-180315-2-ND | 58AC2607 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Mlcc,1206,c0G,630V,5.6Nf,1.15Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 630 volts | 630 volts |