TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216C0G2J471J085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216C0G2J471J085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216C0G2J471J085AA
Multilayer Ceramic Chip Capacitor C3216C0G2J471J085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
470PF 630V Capacitor
60-C3216C0G2J471J085AA
470PF 630V Capacitor 60-C3216C0G2J471J085AA
CAP CER 470PF 630V C0G 1206 Product overview: C3216C0G2J471J085AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216C0G2J471J085 AA can be used for catalog matching and distributor lookup.

CAP CER 470PF 630V C0G 1206 Product overview: C3216C0G2J471J085AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216C0G2J471J085AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C3216C0G2J471J085AA - 914440-C3216C0G2J471J085AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216C0G2J471J085AA
914440-C3216C0G2J471J085AA
Ceramic Capacitors - C3216C0G2J471J085AA 914440-C3216C0G2J471J085AA
Manufacturer: TDK Corporation Win Source Part Number: 914440-C3216C0G2J471 J085AA Series: C Operating Temperature Range: -55°C ~ 125°C Features: ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C3216C0G2J471J, C3216COG2J471J, 445-2340-1, C3216C0G2J471JT, 445-2340-2, C3216C0G2J471JT000N, 445-2340-6

Manufacturer: TDK Corporation
Win Source Part Number: 914440-C3216C0G2J471J085AA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C3216C0G2J471J, C3216COG2J471J, 445-2340-1, C3216C0G2J471JT, 445-2340-2, C3216C0G2J471JT000N, 445-2340-6

Buy Now
Ceramic Capacitors - 445-2340-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2340-6-ND
Ceramic Capacitors 445-2340-6-ND
470pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

470pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2340-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2340-1-ND
Ceramic Capacitors 445-2340-1-ND
470pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

470pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2340-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2340-2-ND
Ceramic Capacitors 445-2340-2-ND
470pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

470pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216C0G2J471J085AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216C0G2J471J085AA
Ceramic Capacitors C3216C0G2J471J085AA
CAP CER 470PF 630V C0G 1206

CAP CER 470PF 630V C0G 1206

Supplier's Site Datasheet
Ceramic Capacitor 470Pf 630V, C0G, 5%, 1206; Capacitance Tdk - 90R8339 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 630V, C0G, 5%, 1206; Capacitance Tdk
90R8339
Ceramic Capacitor 470Pf 630V, C0G, 5%, 1206; Capacitance Tdk 90R8339
CERAMIC CAPACITOR 470PF 630V, C0G, 5%, 1206; Capacitance:470pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 630V, C0G, 5%, 1206; Capacitance:470pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 470Pf 630V, C0G, 5%, 1206, Full Reel; Capacitance Tdk - 87R4212 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 470Pf 630V, C0G, 5%, 1206, Full Reel; Capacitance Tdk
87R4212
Capacitor Ceramic 470Pf 630V, C0G, 5%, 1206, Full Reel; Capacitance Tdk 87R4212
CAPACITOR CERAMIC 470PF 630V, C0G, 5%, 1206, FULL REEL; Capacitance:470pF; Voltage(DC):630V; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:C RoHS Compliant: Yes

CAPACITOR CERAMIC 470PF 630V, C0G, 5%, 1206, FULL REEL; Capacitance:470pF; Voltage(DC):630V; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:C RoHS Compliant: Yes

Supplier's Site
Cap, 470Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk - 79Y4391 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk
79Y4391
Cap, 470Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk 79Y4391
CAP, 470PF, 630V, 5%, C0G/NP0, 1206; Capacitance:470pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 470PF, 630V, 5%, C0G/NP0, 1206; Capacitance:470pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk - 95Y0075 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk
95Y0075
Cap, 470Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk 95Y0075
CAP, 470PF, 630V, 5%, C0G/NP0, 1206; Capacitance:470pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 470PF, 630V, 5%, C0G/NP0, 1206; Capacitance:470pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216C0G2J471J085AA 60-C3216C0G2J471J085AA 914440-C3216C0G2J471J085AA 445-2340-6-ND 445-2340-1-ND C3216C0G2J471J085AA 90R8339 79Y4391
Product Name Multilayer Ceramic Chip Capacitor 470PF 630V Capacitor Ceramic Capacitors - C3216C0G2J471J085AA Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 470Pf 630V, C0G, 5%, 1206; Capacitance Tdk Cap, 470Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105PSB700K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Ceramic Capacitors - C11CF510K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers