3300pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
3300pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
3300pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
TDK C3216C0G2J332J160AA
TDK C3216C0G2J332J160AA
CERAMIC CAPACITOR 3300PF 630V, C0G, 5%, 1206; Capacitance:3300pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes
CAPACITOR CERAMIC 3300PF 630V, C0G, 5%, 1206; Capacitance:3300pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:C0G / NP0 RoHS Compliant: Yes
CAP, 3300PF, 630V, 5%, C0G/NP0, 1206; Capacitance:3300pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes
CAP CER 3300PF 630V C0G 1206
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-2345-6-ND | 445-2345-1-ND | 7407543P | 9213892 | 90R8338 | 87R4210 | 68AC4997 | C3216C0G2J332J160AA |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitor 3300Pf 630V, C0G, 5%, 1206; Capacitance Tdk | Capacitor Ceramic 3300Pf 630V, C0G, 5%, 1206; Capacitance Tdk | Cap, 3300Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | Chip Capacitor; Surface Mount, MLCC | ||||
| Applications | General Purpose | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |