TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216C0G2J271J060AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216C0G2J271J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216C0G2J271J060AA
Multilayer Ceramic Chip Capacitor C3216C0G2J271J060AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4150-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4150-2-ND
Ceramic Capacitors 445-4150-2-ND
270pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

270pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 270Pf 630V, C0G, 5%, 1206, Full Reel; Capacitance Tdk - 87R4207 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 270Pf 630V, C0G, 5%, 1206, Full Reel; Capacitance Tdk
87R4207
Ceramic Capacitor 270Pf 630V, C0G, 5%, 1206, Full Reel; Capacitance Tdk 87R4207
CERAMIC CAPACITOR 270PF 630V, C0G, 5%, 1206, FULL REEL; Capacitance:270pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 270PF 630V, C0G, 5%, 1206, FULL REEL; Capacitance:270pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - C3216C0G2J271J060AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216C0G2J271J060AA
Ceramic Capacitors C3216C0G2J271J060AA
CAP CER 270PF 630V C0G 1206

CAP CER 270PF 630V C0G 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3216C0G2J271J060AA 445-4150-2-ND 87R4207 C3216C0G2J271J060AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitor 270Pf 630V, C0G, 5%, 1206, Full Reel; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.70E-4 microF 2.70E-4 microF 2.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers