TDK Corporation Multilayer Ceramic Chip Capacitor C3216C0G2J221J060AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216C0G2J221J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216C0G2J221J060AA
Multilayer Ceramic Chip Capacitor C3216C0G2J221J060AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
220PF 630V Capacitor
60-C3216C0G2J221J060AA
220PF 630V Capacitor 60-C3216C0G2J221J060AA
CAP CER 220PF 630V C0G 1206 Product overview: C3216C0G2J221J060AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216C0G2J221J060 AA can be used for catalog matching and distributor lookup.

CAP CER 220PF 630V C0G 1206 Product overview: C3216C0G2J221J060AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216C0G2J221J060AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-2338-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2338-2-ND
Ceramic Capacitors 445-2338-2-ND
220pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

220pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2338-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2338-1-ND
Ceramic Capacitors 445-2338-1-ND
220pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

220pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2338-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2338-6-ND
Ceramic Capacitors 445-2338-6-ND
220pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

220pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216C0G2J221J060AA - 914439-C3216C0G2J221J060AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216C0G2J221J060AA
914439-C3216C0G2J221J060AA
Ceramic Capacitors - C3216C0G2J221J060AA 914439-C3216C0G2J221J060AA
Manufacturer: TDK Corporation Win Source Part Number: 914439-C3216C0G2J221 J060AA Series: C Operating Temperature Range: -55°C ~ 125°C Features: ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C3216C0G2J221J, 2266-C3216C0G2J221J0 60AA, 445-2338-2, 445-2338-1, 445-2338-6, C3216C0G2J221JT, C3216C0G2J221JT000N, C3216COG2J221J

Manufacturer: TDK Corporation
Win Source Part Number: 914439-C3216C0G2J221J060AA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C3216C0G2J221J, 2266-C3216C0G2J221J060AA, 445-2338-2, 445-2338-1, 445-2338-6, C3216C0G2J221JT, C3216C0G2J221JT000N, C3216COG2J221J

Buy Now
Ceramic Capacitor 220Pf 630V, C0G, 5%, 1206; Capacitance Tdk - 91R0095 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf 630V, C0G, 5%, 1206; Capacitance Tdk
91R0095
Ceramic Capacitor 220Pf 630V, C0G, 5%, 1206; Capacitance Tdk 91R0095
CERAMIC CAPACITOR 220PF 630V, C0G, 5%, 1206; Capacitance:220pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF 630V, C0G, 5%, 1206; Capacitance:220pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 220Pf 630V, C0G, 5%, 1206, Full Reel; Capacitance Tdk - 87R4205 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf 630V, C0G, 5%, 1206, Full Reel; Capacitance Tdk
87R4205
Ceramic Capacitor 220Pf 630V, C0G, 5%, 1206, Full Reel; Capacitance Tdk 87R4205
CERAMIC CAPACITOR 220PF 630V, C0G, 5%, 1206, FULL REEL; Capacitance:220pF; Voltage(DC):630V; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:C RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF 630V, C0G, 5%, 1206, FULL REEL; Capacitance:220pF; Voltage(DC):630V; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:C RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 220 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk - 55T0128 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 220 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk
55T0128
Multilayer Ceramic Capacitor, C Series, 220 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk 55T0128
Multilayer Ceramic Capacitor, C Series, 220 pF, - 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 220 pF, - 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk - 79Y4389 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk
79Y4389
Cap, 220Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk 79Y4389
CAP, 220PF, 630V, 5%, C0G/NP0, 1206; Capacitance:220pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 220PF, 630V, 5%, C0G/NP0, 1206; Capacitance:220pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216C0G2J221J060AA 60-C3216C0G2J221J060AA 445-2338-2-ND 445-2338-6-ND 914439-C3216C0G2J221J060AA 91R0095 55T0128 79Y4389
Product Name Multilayer Ceramic Chip Capacitor 220PF 630V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C3216C0G2J221J060AA Ceramic Capacitor 220Pf 630V, C0G, 5%, 1206; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 220 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk Cap, 220Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M30R104M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers