TDK Corporation Multilayer Ceramic Chip Capacitor C3216C0G2J181J060AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216C0G2J181J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216C0G2J181J060AA
Multilayer Ceramic Chip Capacitor C3216C0G2J181J060AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4149-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4149-2-ND
Ceramic Capacitors 445-4149-2-ND
180pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

180pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
180PF 630V Capacitor
60-C3216C0G2J181J060AA
180PF 630V Capacitor 60-C3216C0G2J181J060AA
CAP CER 180PF 630V C0G 1206 Product overview: C3216C0G2J181J060AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216C0G2J181J060 AA can be used for catalog matching and distributor lookup.

CAP CER 180PF 630V C0G 1206 Product overview: C3216C0G2J181J060AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216C0G2J181J060AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1137231-C3216C0G2J181J060AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1137231-C3216C0G2J181J060AA
Capacitors - Ceramic Capacitors 1137231-C3216C0G2J181J060AA
Win Source Part Number: 1137231-C3216C0G2J18 1J060AA Category: Capacitors>Ceramic Capacitors Series: C Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 180 pF Tolerance: ±5% Voltage - Rated: 630V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.030" (0.75mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-4149-2,445-4149- 1,C3216C0G2J181JT,C3 216COG2J181J,445-414 9-6,C3216C0G2J181JT0 00N,C3216C0G2J181J Product Status: Not For New Designs

Win Source Part Number: 1137231-C3216C0G2J181J060AA
Category: Capacitors>Ceramic Capacitors
Series: C
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 180 pF
Tolerance: ±5%
Voltage - Rated: 630V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.030" (0.75mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-4149-2,445-4149-1,C3216C0G2J181JT,C3216COG2J181J,445-4149-6,C3216C0G2J181JT000N,C3216C0G2J181J
Product Status: Not For New Designs

Buy Now

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3216C0G2J181J060AA 445-4149-2-ND 60-C3216C0G2J181J060AA 1137231-C3216C0G2J181J060AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors 180PF 630V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.80E-4 microF 1.80E-4 microF 1.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 227SVH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1620727 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details