TDK Corporation Ceramic Capacitors C3216C0G2J122J085AA

Description
1200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
1200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-4154-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4154-1-ND
Ceramic Capacitors 445-4154-1-ND
1200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4154-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4154-6-ND
Ceramic Capacitors 445-4154-6-ND
1200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4154-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4154-2-ND
Ceramic Capacitors 445-4154-2-ND
1200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 1200Pf 630V, C0G, 5%, 1206; Capacitance Tdk - 87R4200 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1200Pf 630V, C0G, 5%, 1206; Capacitance Tdk
87R4200
Capacitor Ceramic 1200Pf 630V, C0G, 5%, 1206; Capacitance Tdk 87R4200
CAPACITOR CERAMIC 1200PF 630V, C0G, 5%, 1206; Capacitance:1200pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:C0G / NP0 RoHS Compliant: Yes

CAPACITOR CERAMIC 1200PF 630V, C0G, 5%, 1206; Capacitance:1200pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:C0G / NP0 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1200Pf, 630V, Mlcc, 1206 Rohs Compliant Tdk - 71AH3349 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Pf, 630V, Mlcc, 1206 Rohs Compliant Tdk
71AH3349
Cap, 1200Pf, 630V, Mlcc, 1206 Rohs Compliant Tdk 71AH3349
CAP, 1200PF, 630V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 1200PF, 630V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-4154-1-ND 445-4154-6-ND 87R4200 71AH3349
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1200Pf 630V, C0G, 5%, 1206; Capacitance Tdk Cap, 1200Pf, 630V, Mlcc, 1206 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers