TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216C0G2J121J060AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216C0G2J121J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216C0G2J121J060AA
Multilayer Ceramic Chip Capacitor C3216C0G2J121J060AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4148-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4148-2-ND
Ceramic Capacitors 445-4148-2-ND
120pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

120pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 120Pf 630V, C0G, 5%, 1206, Full Reel; Capacitance Tdk - 87R4199 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 120Pf 630V, C0G, 5%, 1206, Full Reel; Capacitance Tdk
87R4199
Capacitor Ceramic 120Pf 630V, C0G, 5%, 1206, Full Reel; Capacitance Tdk 87R4199
CAPACITOR CERAMIC 120PF 630V, C0G, 5%, 1206, FULL REEL; Capacitance:120pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 120PF 630V, C0G, 5%, 1206, FULL REEL; Capacitance:120pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C3216C0G2J121J060AA 445-4148-2-ND 87R4199
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitor Ceramic 120Pf 630V, C0G, 5%, 1206, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-4 microF 1.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701093 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA0A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers