630V 10nF C0G ±5% 1206 ROHS Product overview: C3216C0G2J103JT000N from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 630V, 10nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 630V, 10nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216C0G2J103JT00
630V 10nF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
630V 10nF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-C3216C0G2J103JT000N | C3216C0G2J103JT000N | C3216C0G2J103JT000N |
| Product Name | 630V 10nF Capacitor | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | |
| WVDC | 630 volts | 630 volts | |
| Technology | Multilayer | Film Capacitors; Multilayer | |
| Capacitance Type | Fixed | Fixed |