Mid Voltage (100 to 630V)
TDK C3216C0G2J103J160AA
10000pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
10000pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
10000pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP CER 10000PF 630V C0G 1206 Product overview: C3216C0G2J103J160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216C0G2J103J160
CAP, 0.01µF, 630V, 5%, C0G/NP0, 1206; Capacitance:10000pF;
CAP, 10000PF, 630V, MLCC, 1206 ROHS COMPLIANT: YES
| TDK Corporation | RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C3216C0G2J103J160AA | 1795135 | 445-14625-6-ND | 445-14625-1-ND | 60-C3216C0G2J103J160AA | 68AC4995 | 68AH9456 |
| Product Name | Multilayer Ceramic Chip Capacitor | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | 10000PF 630V Capacitor | Cap, 0.01Μf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk | Cap, 10000Pf, 630V, Mlcc, 1206 Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |||
| Technology | Multilayer | Multilayer | |||||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |